WanTcom, Inc. RF & MW LNA WLLA0520A

Description
WLLA0520A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband matching, and high linearity performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA Female connectorized Gold plated WP-10E housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet
Description
WLLA0520A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband matching, and high linearity performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA Female connectorized Gold plated WP-10E housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WLLA0520A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WLLA0520A
RF & MW LNA WLLA0520A
WLLA0520A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband matching, and high linearity performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA Female connectorized Gold plated WP-10E housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.

WLLA0520A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband matching, and high linearity performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA Female connectorized Gold plated WP-10E housing.

The amplifier is designed to meet the rugged standard of MIL-STD-202g.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WLLA0520A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 1800 MHz
Maximum Gain 19.5 dB
Output Power 19 dBm
Noise Figure 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 - 40 GHz High Gain Distributed Amplifier, Bare Die - ADM-8007CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 3 :1
View Details
RF Amplifiers - 2312-QPA8801SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details