WanTcom, Inc. RF & MW LNA WLA08-4045A

Description
WLA08-4045A LNA is a super low noise figure, medium power, and high linearity amplifier with unconditional stable. The amplifier offers the exceptional noise figure of 0.35 dB, 42.0 dB gain, 26.0 dBm P1dB and output IP3 of 41.0 dBm at the frequency range from 820 MHz to 850 MHz. WLA08-4045A is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications of Cellular and GSM bands. WLA08-4045A is designed to meet rugged MIL-STD202 standard.
Request a Quote Datasheet
Description
WLA08-4045A LNA is a super low noise figure, medium power, and high linearity amplifier with unconditional stable. The amplifier offers the exceptional noise figure of 0.35 dB, 42.0 dB gain, 26.0 dBm P1dB and output IP3 of 41.0 dBm at the frequency range from 820 MHz to 850 MHz. WLA08-4045A is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications of Cellular and GSM bands. WLA08-4045A is designed to meet rugged MIL-STD202 standard.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WLA08-4045A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WLA08-4045A
RF & MW LNA WLA08-4045A
WLA08-4045A LNA is a super low noise figure, medium power, and high linearity amplifier with unconditional stable. The amplifier offers the exceptional noise figure of 0.35 dB, 42.0 dB gain, 26.0 dBm P1dB and output IP3 of 41.0 dBm at the frequency range from 820 MHz to 850 MHz. WLA08-4045A is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications of Cellular and GSM bands. WLA08-4045A is designed to meet rugged MIL-STD202 standard.

WLA08-4045A LNA is a super low noise figure, medium power, and high linearity amplifier with unconditional stable. The amplifier offers the exceptional noise figure of 0.35 dB, 42.0 dB gain, 26.0 dBm P1dB and output IP3 of 41.0 dBm at the frequency range from 820 MHz to 850 MHz.

WLA08-4045A is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications of Cellular and GSM bands.

WLA08-4045A is designed to meet rugged MIL-STD202 standard.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WLA08-4045A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 820 to 850 MHz
Maximum Gain 42 dB
Output Power 26 dBm
Noise Figure 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL8833SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers - SE2597L-R - 028219-SE2597L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 28 dB
View Details
3 suppliers