WanTcom, Inc. RF & MW LNA WLA08-2030A

Description
WLA08-2030A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wide bandwidth, high linearity, and exceptional gain flatness together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 Gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet
Description
WLA08-2030A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wide bandwidth, high linearity, and exceptional gain flatness together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 Gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WLA08-2030A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WLA08-2030A
RF & MW LNA WLA08-2030A
WLA08-2030A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wide bandwidth, high linearity, and exceptional gain flatness together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 Gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.

WLA08-2030A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wide bandwidth, high linearity, and exceptional gain flatness together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 Gold plated housing.

The amplifier is designed to meet the rugged standard of MIL-STD-202g.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WLA08-2030A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 650 to 870 MHz
Maximum Gain 23 dB
Output Power 18 dBm
Noise Figure 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7199SM, 11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199SM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-1.6-30-13.5-42 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1.6 to 30 MHz
Minimum Gain 13.5 dB
View Details
2 - 20 GHz Limiter / Low Noise Amplifier - QPM1000 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
View Details
2 suppliers