WanTcom, Inc. RF & MW LNA WHM3035AE

Description
WHM3035AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.30” x 0.065” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet
Description
WHM3035AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.30” x 0.065” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM3035AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM3035AE
RF & MW LNA WHM3035AE
WHM3035AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.30” x 0.065” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.

WHM3035AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.30” x 0.065” surface mount package.

The amplifier is designed to meet the rugged standard of MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM3035AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 3700 MHz
Maximum Gain 26 dB
Output Power 13 dBm
Noise Figure 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA 619 E6327 - 913321-BGA 619 E6327 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; PG-TSLP-7-1
View Details
2 suppliers
AMM-7473PC, 0.4 - 26.5 GHz GaAs MMIC Amplifier - AMM-7473PC - Marki Microwave LLC
Specs
Frequency Range 400 to 26500 MHz
Package Type Connectorized; connectorized
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 0.05 MHz to 500 MHz, 50Ω - ZFL-500B+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details