WanTcom, Inc. RF & MW LNA WHM2060AE

Description
WHM2060AE is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.35” x 0.25” x 0.095” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883g.
Request a Quote Datasheet
Description
WHM2060AE is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.35” x 0.25” x 0.095” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883g.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM2060AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM2060AE
RF & MW LNA WHM2060AE
WHM2060AE is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.35” x 0.25” x 0.095” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883g.

WHM2060AE is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.35” x 0.25” x 0.095” surface mount package.

The amplifier is designed to meet the rugged standard of MIL-STD-883g.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM2060AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 6000 MHz
Maximum Gain 26 dB
Output Power 12 dBm
Noise Figure 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 500 MHz, 50Ω - ZFL-500HLN+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
2 suppliers
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers - 448-BGAP3D30HE6327XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 4G/5G, Cellular
Frequency Range 3100 to 4200 MHz
View Details