WanTcom, Inc. RF & MW LNA WHM0913LE

Description
WHM0913LE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +3.3V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.25” x 0.085” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet
Description
WHM0913LE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +3.3V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.25” x 0.085” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM0913LE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM0913LE
RF & MW LNA WHM0913LE
WHM0913LE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +3.3V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.25” x 0.085” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.

WHM0913LE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +3.3V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.25” x 0.085” surface mount package.

The amplifier is designed to meet the rugged standard of MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM0913LE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 900 to 1300 MHz
Maximum Gain 18 dB
Output Power 15 dBm
Noise Figure 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
DOCSIS 4.0 MMIC Power Doubler Amplifier, 75Ω, 24V, 45 to 1794 MHz - ADCA3280 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
Specs
Frequency Range 700 to 2100 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details