WanTcom, Inc. RF & MW LNA WHM0526AE

Description
WHM0526AE is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to achieve optimum low noise figure, wideband, and high performances together. With single +3.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25” x 0.25” x 0.065” surface mount package. The amplifier is designed to meet the rugged MIL-STD-883g standard.
Request a Quote Datasheet
Description
WHM0526AE is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to achieve optimum low noise figure, wideband, and high performances together. With single +3.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25” x 0.25” x 0.065” surface mount package. The amplifier is designed to meet the rugged MIL-STD-883g standard.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM0526AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM0526AE
RF & MW LNA WHM0526AE
WHM0526AE is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to achieve optimum low noise figure, wideband, and high performances together. With single +3.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25” x 0.25” x 0.065” surface mount package. The amplifier is designed to meet the rugged MIL-STD-883g standard.

WHM0526AE is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to achieve optimum low noise figure, wideband, and high performances together. With single +3.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25” x 0.25” x 0.065” surface mount package.

The amplifier is designed to meet the rugged MIL-STD-883g standard.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM0526AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 2500 MHz
Maximum Gain 16 dB
Output Power 18 dBm
Noise Figure 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWB7227RM52P8 - 862699-AWB7227RM52P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 14-SMD Module
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
APM-7099CH, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099CH - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type bare-die
View Details
RF Amplifiers - BGA427H6327XTSA1 - 115857-BGA427H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 18.5 dB
View Details
4 suppliers