WanTcom, Inc. RF & MW Power Amplifier WHM04-2045AE

Description
400 - 465 MHz POWER AMPLIFIER IC WHM04-2045EPU. WHM04-2045EPU amplifier is a 4-Watts, high linearity, unconditional stable, and package amplifier IC with leadless SMT design. The amplifier offers typical gain of 20.5 dB, P1dB of 36 dBm, and output IP3 of 48 dBm at the frequency range from 400 MHz to 465 MHz. WHM04-2045EPU is most suitable for 400 to 500 MHz band radio, cellular micro cell, and pager applications.
Request a Quote Datasheet
Description
400 - 465 MHz POWER AMPLIFIER IC WHM04-2045EPU. WHM04-2045EPU amplifier is a 4-Watts, high linearity, unconditional stable, and package amplifier IC with leadless SMT design. The amplifier offers typical gain of 20.5 dB, P1dB of 36 dBm, and output IP3 of 48 dBm at the frequency range from 400 MHz to 465 MHz. WHM04-2045EPU is most suitable for 400 to 500 MHz band radio, cellular micro cell, and pager applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WHM04-2045AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WHM04-2045AE
RF & MW Power Amplifier WHM04-2045AE
400 - 465 MHz POWER AMPLIFIER IC WHM04-2045EPU. WHM04-2045EPU amplifier is a 4-Watts, high linearity, unconditional stable, and package amplifier IC with leadless SMT design. The amplifier offers typical gain of 20.5 dB, P1dB of 36 dBm, and output IP3 of 48 dBm at the frequency range from 400 MHz to 465 MHz. WHM04-2045EPU is most suitable for 400 to 500 MHz band radio, cellular micro cell, and pager applications.

400 - 465 MHz POWER AMPLIFIER IC WHM04-2045EPU. WHM04-2045EPU amplifier is a 4-Watts, high linearity, unconditional stable, and package amplifier IC with leadless SMT design. The amplifier offers typical gain of 20.5 dB, P1dB of 36 dBm, and output IP3 of 48 dBm at the frequency range from 400 MHz to 465 MHz. WHM04-2045EPU is most suitable for 400 to 500 MHz band radio, cellular micro cell, and pager applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM04-2045AE
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-3+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers - 2312-QPA2609TR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 7000 to 14000 MHz
View Details