WanTcom, Inc. RF & MW LNA WHM0210R

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM0210R - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM0210R
RF & MW LNA WHM0210R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM0210R
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 225 to 900 MHz
Maximum Gain 21 dB
Output Power 24 dBm
Noise Figure 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

11 GHz – 38 GHz GaAs Driver Amplifier - AMM-7199ACH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifier Systems - NLAS-6000-40000-45-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 40000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers - 2312-CMD284P4CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 22000 MHz
View Details