WHM0205AE is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. The amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.40” x 0.20” x 0.085” surface mount package.
The amplifier is designed to meet the rugged standard of MIL-STD-883g.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | WHM0205AE |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 150 to 530 MHz |
| Maximum Gain | 17 dB |
| Output Power | 30 dBm |
| Noise Figure | 2 dB |