WanTcom, Inc. RF & MW LNA WHM0105AE

Description
This LNA is a super low noise figure, ultra wideband, and high linearity amplifier. The amplifier offers 0.5 dB exceptional low noise figure, 43 dB gain, 18 dB P1dB and output IP3 of 35 dBm at the frequency range from 0.2 GHz to 0.55 GHz. This is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications of VHF and UHF bands. This is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.
Request a Quote Datasheet
Description
This LNA is a super low noise figure, ultra wideband, and high linearity amplifier. The amplifier offers 0.5 dB exceptional low noise figure, 43 dB gain, 18 dB P1dB and output IP3 of 35 dBm at the frequency range from 0.2 GHz to 0.55 GHz. This is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications of VHF and UHF bands. This is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM0105AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM0105AE
RF & MW LNA WHM0105AE
This LNA is a super low noise figure, ultra wideband, and high linearity amplifier. The amplifier offers 0.5 dB exceptional low noise figure, 43 dB gain, 18 dB P1dB and output IP3 of 35 dBm at the frequency range from 0.2 GHz to 0.55 GHz. This is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications of VHF and UHF bands. This is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.

This LNA is a super low noise figure, ultra wideband, and high linearity amplifier. The amplifier offers 0.5 dB exceptional low noise figure, 43 dB gain, 18 dB P1dB and output IP3 of 35 dBm at the frequency range from 0.2 GHz to 0.55 GHz. This is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications of VHF and UHF bands. This is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM0105AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 550 MHz
Maximum Gain 43 dB
Output Power 18 dBm
Noise Figure 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-5455+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 5.6 dB
View Details
4 suppliers
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
RF Amplifiers - PTMA210152MV1AUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1900 to 2200 MHz
Minimum Gain 28 dB
View Details
3 suppliers