WanTcom, Inc. RF & MW LNA WHM0020AE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM0020AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM0020AE
RF & MW LNA WHM0020AE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM0020AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 1700 MHz
Maximum Gain 23 dB
Output Power 19 dBm
Noise Figure 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

3-30 GHz Broadband Driver Amplifier - AMM-10858PSM - Marki Microwave LLC
Specs
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 2000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - 2312-QPA3248-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1003 MHz
View Details