WanTcom, Inc. RF & MW LNA WHM0012AE

Description
20 MHz–1.0 GHz LOW NOISE WIDE BAND AMPLIFIER. WHM0012AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.50” x 0.35” x 0.08” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet
Description
20 MHz–1.0 GHz LOW NOISE WIDE BAND AMPLIFIER. WHM0012AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.50” x 0.35” x 0.08” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM0012AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM0012AE
RF & MW LNA WHM0012AE
20 MHz–1.0 GHz LOW NOISE WIDE BAND AMPLIFIER. WHM0012AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.50” x 0.35” x 0.08” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.

20 MHz–1.0 GHz LOW NOISE WIDE BAND AMPLIFIER. WHM0012AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.50” x 0.35” x 0.08” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM0012AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 1000 MHz
Maximum Gain 32 dB
Output Power 6 dBm
Noise Figure 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 500 to 2000 MHz
Minimum Gain 12 to 15.5 dB
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-87-108-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 87 to 108 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details