WanTcom, Inc. RF & MW LNA WHM0006AE

Description
This is a low noise figure, wideband, and high linearity SMT packaged power amplifier with exceptional gain flatness design. The amplifier offers typical 2 dB noise figure, 17.2 dB gain, 30 dB P1dB and 45 dBm output IP3 at the frequency range from 20 MHz to 600 MHz of short wave, low VHF, FM, high VHF, and paging bands. This is most suitable for wireless base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. This is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.
Request a Quote Datasheet
Description
This is a low noise figure, wideband, and high linearity SMT packaged power amplifier with exceptional gain flatness design. The amplifier offers typical 2 dB noise figure, 17.2 dB gain, 30 dB P1dB and 45 dBm output IP3 at the frequency range from 20 MHz to 600 MHz of short wave, low VHF, FM, high VHF, and paging bands. This is most suitable for wireless base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. This is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM0006AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM0006AE
RF & MW LNA WHM0006AE
This is a low noise figure, wideband, and high linearity SMT packaged power amplifier with exceptional gain flatness design. The amplifier offers typical 2 dB noise figure, 17.2 dB gain, 30 dB P1dB and 45 dBm output IP3 at the frequency range from 20 MHz to 600 MHz of short wave, low VHF, FM, high VHF, and paging bands. This is most suitable for wireless base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. This is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.

This is a low noise figure, wideband, and high linearity SMT packaged power amplifier with exceptional gain flatness design. The amplifier offers typical 2 dB noise figure, 17.2 dB gain, 30 dB P1dB and 45 dBm output IP3 at the frequency range from 20 MHz to 600 MHz of short wave, low VHF, FM, high VHF, and paging bands. This is most suitable for wireless base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. This is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM0006AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 600 MHz
Maximum Gain 17.2 dB
Output Power 30 dBm
Noise Figure 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-4A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
4 suppliers
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers - 448-BGA524N6E6329XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
2 suppliers