WanTcom, Inc. RF & MW LNA WEA112

Description
This LNA is a low cost, low noise figure, wideband, and high linearity amplifier. The amplifier offers typical 1.5 dB noise figure and output IP3 of 25 dBm at the frequency range from 1 GHz to 4.2 GHz and extendable to 4.5 GHz bands. This LNA is most suitable for wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications.
Request a Quote Datasheet
Description
This LNA is a low cost, low noise figure, wideband, and high linearity amplifier. The amplifier offers typical 1.5 dB noise figure and output IP3 of 25 dBm at the frequency range from 1 GHz to 4.2 GHz and extendable to 4.5 GHz bands. This LNA is most suitable for wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WEA112 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WEA112
RF & MW LNA WEA112
This LNA is a low cost, low noise figure, wideband, and high linearity amplifier. The amplifier offers typical 1.5 dB noise figure and output IP3 of 25 dBm at the frequency range from 1 GHz to 4.2 GHz and extendable to 4.5 GHz bands. This LNA is most suitable for wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications.

This LNA is a low cost, low noise figure, wideband, and high linearity amplifier. The amplifier offers typical 1.5 dB noise figure and output IP3 of 25 dBm at the frequency range from 1 GHz to 4.2 GHz and extendable to 4.5 GHz bands. This LNA is most suitable for wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WEA112
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 4200 MHz
Maximum Gain 25 dB
Output Power 13 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - SE5017L-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 5150 to 5900 MHz
Minimum Gain ? to 33 dB
Maximum Gain 33 dB
View Details
AMM-6702CH, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702CH - Marki Microwave LLC
Specs
Frequency Range 21000 to 55000 MHz
Package Type bare-die
View Details
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package - GALI-39+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 7000 MHz
View Details
4 suppliers
Specs
Applications RF Microwave
View Details