WanTcom, Inc. RF & MW LNA WEA102

Description
This LNA is a low noise figure, wideband, and high linearity amplifier. The amplifier offers typical noise figure of 0.8 dB and output IP3 of 34 dBm at the frequency range from 0.1 GHz to 1.1 GHz and extendable to 2.2 GHz of VHF, UHF, Cellular, GSM, GPS, DCS, PCS, and 3G bands. This LNA is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. This is designed to meet rugged MIL-STD 202.
Request a Quote Datasheet
Description
This LNA is a low noise figure, wideband, and high linearity amplifier. The amplifier offers typical noise figure of 0.8 dB and output IP3 of 34 dBm at the frequency range from 0.1 GHz to 1.1 GHz and extendable to 2.2 GHz of VHF, UHF, Cellular, GSM, GPS, DCS, PCS, and 3G bands. This LNA is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. This is designed to meet rugged MIL-STD 202.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WEA102 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WEA102
RF & MW LNA WEA102
This LNA is a low noise figure, wideband, and high linearity amplifier. The amplifier offers typical noise figure of 0.8 dB and output IP3 of 34 dBm at the frequency range from 0.1 GHz to 1.1 GHz and extendable to 2.2 GHz of VHF, UHF, Cellular, GSM, GPS, DCS, PCS, and 3G bands. This LNA is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. This is designed to meet rugged MIL-STD 202.

This LNA is a low noise figure, wideband, and high linearity amplifier. The amplifier offers typical noise figure of 0.8 dB and output IP3 of 34 dBm at the frequency range from 0.1 GHz to 1.1 GHz and extendable to 2.2 GHz of VHF, UHF, Cellular, GSM, GPS, DCS, PCS, and 3G bands. This LNA is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. This is designed to meet rugged MIL-STD 202.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WEA102
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 2200 MHz
Maximum Gain 24 dB
Output Power 17 dBm
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3500 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4463A - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details