WanTcom, Inc. RF & MW LNA WEA101

Description
This LNA is a low noise figure, wideband, and high linearity amplifier with exceptional gain flatness design. The amplifier offers 1 dB noise figure, 20 dB gain, and 30 dBm output IP3 at the frequency range from 20 MHz to 500 MHz of short wave, low VHF, FM, high VHF, and paging bands. This LNA is most suitable for wireless base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. This is designed to meet rugged MIL-STD 202.
Request a Quote Datasheet
Description
This LNA is a low noise figure, wideband, and high linearity amplifier with exceptional gain flatness design. The amplifier offers 1 dB noise figure, 20 dB gain, and 30 dBm output IP3 at the frequency range from 20 MHz to 500 MHz of short wave, low VHF, FM, high VHF, and paging bands. This LNA is most suitable for wireless base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. This is designed to meet rugged MIL-STD 202.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WEA101 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WEA101
RF & MW LNA WEA101
This LNA is a low noise figure, wideband, and high linearity amplifier with exceptional gain flatness design. The amplifier offers 1 dB noise figure, 20 dB gain, and 30 dBm output IP3 at the frequency range from 20 MHz to 500 MHz of short wave, low VHF, FM, high VHF, and paging bands. This LNA is most suitable for wireless base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. This is designed to meet rugged MIL-STD 202.

This LNA is a low noise figure, wideband, and high linearity amplifier with exceptional gain flatness design. The amplifier offers 1 dB noise figure, 20 dB gain, and 30 dBm output IP3 at the frequency range from 20 MHz to 500 MHz of short wave, low VHF, FM, high VHF, and paging bands. This LNA is most suitable for wireless base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. This is designed to meet rugged MIL-STD 202.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WEA101
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 500 MHz
Maximum Gain 21 dB
Output Power 16 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package - ERA-9SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
AMM-8211UC5, 22 - 57 GHz GaAs Driver Amplifier - AMM-8211UC5 - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 863-1263-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, WLAN
Frequency Range 0.0 to 6000 MHz
View Details
3 suppliers