WanTcom, Inc. Broadband/CATV (75 Ohm) LNA WCA05300B

Description
50 - 200 MHz LOW NOISE POWER AMPLIFIER WCA05300A. WCA05300A is a super low noise figure, wideband, and high linearity amplifier with exceptional gain flatness. The amplifier offers typical +/- 0.15 dB gain flatness, 24.0 dB gain, and 0.45 dB noise figure at the frequency range from 50 MHz to 200 MHz. WCA05300B has built-in limiter to protect the amplifier from the input strong interference signal up to 30 dBm. WCA05300A is most suitable for VHF receivers and test and measurement applications.
Request a Quote Datasheet
Description
50 - 200 MHz LOW NOISE POWER AMPLIFIER WCA05300A. WCA05300A is a super low noise figure, wideband, and high linearity amplifier with exceptional gain flatness. The amplifier offers typical +/- 0.15 dB gain flatness, 24.0 dB gain, and 0.45 dB noise figure at the frequency range from 50 MHz to 200 MHz. WCA05300B has built-in limiter to protect the amplifier from the input strong interference signal up to 30 dBm. WCA05300A is most suitable for VHF receivers and test and measurement applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) LNA - WCA05300B - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) LNA
WCA05300B
Broadband/CATV (75 Ohm) LNA WCA05300B
50 - 200 MHz LOW NOISE POWER AMPLIFIER WCA05300A. WCA05300A is a super low noise figure, wideband, and high linearity amplifier with exceptional gain flatness. The amplifier offers typical +/- 0.15 dB gain flatness, 24.0 dB gain, and 0.45 dB noise figure at the frequency range from 50 MHz to 200 MHz. WCA05300B has built-in limiter to protect the amplifier from the input strong interference signal up to 30 dBm. WCA05300A is most suitable for VHF receivers and test and measurement applications.

50 - 200 MHz LOW NOISE POWER AMPLIFIER WCA05300A. WCA05300A is a super low noise figure, wideband, and high linearity amplifier with exceptional gain flatness. The amplifier offers typical +/- 0.15 dB gain flatness, 24.0 dB gain, and 0.45 dB noise figure at the frequency range from 50 MHz to 200 MHz. WCA05300B has built-in limiter to protect the amplifier from the input strong interference signal up to 30 dBm. WCA05300A is most suitable for VHF receivers and test and measurement applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WCA05300B
Product Name Broadband/CATV (75 Ohm) LNA
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 200 MHz
Maximum Gain 24 dB
Noise Figure 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL7433SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 3300 MHz
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Isolated Voltage Sensor - Si8932B-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details