WanTcom, Inc. RF & MW Power Amplifier WBPA2426B

Description
WBPA Series Connectorized Wide Band Power Amplifier. ISM Application.
Request a Quote Datasheet
Description
WBPA Series Connectorized Wide Band Power Amplifier. ISM Application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WBPA2426B - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WBPA2426B
RF & MW Power Amplifier WBPA2426B
WBPA Series Connectorized Wide Band Power Amplifier. ISM Application.

WBPA Series Connectorized Wide Band Power Amplifier. ISM Application.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBPA2426B
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 2400 to 2600 MHz
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
791 - 821 MHz Small-Cell Power Amplifier Module - AWB7138 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 791 to 821 MHz
View Details
4 - 40 GHz Wideband Gain Block - AMM-9862PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-6000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 6000 MHz
Output VSWR 2.2 :1
View Details