WanTcom, Inc. RF & MW LNA WBPA2426A

Description
This is a low noise figure, high power, and high linearity connectorized amplifier with unconditional stable design. The amplifier offers typical 1.5 dB noise figure, 21 dB gain, 35 dBm P1dB, and 49 dBm output IP3 at the frequency range from 2.4 GHz to 2.6 GHz band. This is most suitable for cellular base stations, wireless data communications, tower top amplifiers, last-mile wireless communication systems, and wireless measurement applications.
Request a Quote Datasheet
Description
This is a low noise figure, high power, and high linearity connectorized amplifier with unconditional stable design. The amplifier offers typical 1.5 dB noise figure, 21 dB gain, 35 dBm P1dB, and 49 dBm output IP3 at the frequency range from 2.4 GHz to 2.6 GHz band. This is most suitable for cellular base stations, wireless data communications, tower top amplifiers, last-mile wireless communication systems, and wireless measurement applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBPA2426A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBPA2426A
RF & MW LNA WBPA2426A
This is a low noise figure, high power, and high linearity connectorized amplifier with unconditional stable design. The amplifier offers typical 1.5 dB noise figure, 21 dB gain, 35 dBm P1dB, and 49 dBm output IP3 at the frequency range from 2.4 GHz to 2.6 GHz band. This is most suitable for cellular base stations, wireless data communications, tower top amplifiers, last-mile wireless communication systems, and wireless measurement applications.

This is a low noise figure, high power, and high linearity connectorized amplifier with unconditional stable design. The amplifier offers typical 1.5 dB noise figure, 21 dB gain, 35 dBm P1dB, and 49 dBm output IP3 at the frequency range from 2.4 GHz to 2.6 GHz band. This is most suitable for cellular base stations, wireless data communications, tower top amplifiers, last-mile wireless communication systems, and wireless measurement applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBPA2426A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2400 to 2600 MHz
Maximum Gain 21 dB
Output Power 35 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-18000-40000-25-50(P15) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - BGAU1A10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 5150 to 5925 MHz
View Details
3 suppliers
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details