WanTcom, Inc. RF & MW Power Amplifier WBPA2225A

Description
2.2 – 2.5 GHz 4.0 WATTS LOW NOISE POWER AMPLIFIER WBPA2225A. WBPA2225A is a low noise figure, high power, and high linearity connectorized amplifier with unconditional stable design. The amplifier offers typical 1.50 dB noise figure, 23 dB gain, 36.0 dBm P1dB, and 49.0 dBm output IP3 at the frequency range from 2.2 GHz to 2.5 GHz. WBPA2225A is most suitable for cellular base stations, wireless data communications, tower top amplifiers, last mile wireless communication systems, and wireless measurement applications.
Request a Quote Datasheet
Description
2.2 – 2.5 GHz 4.0 WATTS LOW NOISE POWER AMPLIFIER WBPA2225A. WBPA2225A is a low noise figure, high power, and high linearity connectorized amplifier with unconditional stable design. The amplifier offers typical 1.50 dB noise figure, 23 dB gain, 36.0 dBm P1dB, and 49.0 dBm output IP3 at the frequency range from 2.2 GHz to 2.5 GHz. WBPA2225A is most suitable for cellular base stations, wireless data communications, tower top amplifiers, last mile wireless communication systems, and wireless measurement applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WBPA2225A - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WBPA2225A
RF & MW Power Amplifier WBPA2225A
2.2 – 2.5 GHz 4.0 WATTS LOW NOISE POWER AMPLIFIER WBPA2225A. WBPA2225A is a low noise figure, high power, and high linearity connectorized amplifier with unconditional stable design. The amplifier offers typical 1.50 dB noise figure, 23 dB gain, 36.0 dBm P1dB, and 49.0 dBm output IP3 at the frequency range from 2.2 GHz to 2.5 GHz. WBPA2225A is most suitable for cellular base stations, wireless data communications, tower top amplifiers, last mile wireless communication systems, and wireless measurement applications.

2.2 – 2.5 GHz 4.0 WATTS LOW NOISE POWER AMPLIFIER WBPA2225A. WBPA2225A is a low noise figure, high power, and high linearity connectorized amplifier with unconditional stable design. The amplifier offers typical 1.50 dB noise figure, 23 dB gain, 36.0 dBm P1dB, and 49.0 dBm output IP3 at the frequency range from 2.2 GHz to 2.5 GHz. WBPA2225A is most suitable for cellular base stations, wireless data communications, tower top amplifiers, last mile wireless communication systems, and wireless measurement applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBPA2225A
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 2200 to 2500 MHz
Maximum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1700 MHz to 2400 MHz, 50Ω - ZHL-1724HLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
2 suppliers