WanTcom, Inc. RF & MW LNA WBPA2060A

Description
WBPA2060A integrates WanTcom proprietary power amplifier technology, high frequency micro-electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditionally stable performances together. With single +9.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-11 gold plated housing.
Request a Quote Datasheet
Description
WBPA2060A integrates WanTcom proprietary power amplifier technology, high frequency micro-electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditionally stable performances together. With single +9.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-11 gold plated housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBPA2060A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBPA2060A
RF & MW LNA WBPA2060A
WBPA2060A integrates WanTcom proprietary power amplifier technology, high frequency micro-electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditionally stable performances together. With single +9.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-11 gold plated housing.

WBPA2060A integrates WanTcom proprietary power amplifier technology, high frequency micro-electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditionally stable performances together. With single +9.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-11 gold plated housing.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBPA2060A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 6000 MHz
Maximum Gain 24 dB
Output Power 20 dBm
Noise Figure 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA4346D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37500 to 42500 MHz
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
RF Amplifiers - 863-1358-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers