WanTcom, Inc. RF & MW Power Amplifier WBPA2040A

Description
2.0- 4.0 GHz 1.5W LOW NOISE WIDE BAND POWER AMPLIFIER. WBPA2040A integrates WanTcom proprietary low noise power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum high efficiency, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has built in DC-DC converter and sequencing bias circuitries. The amplifier works in Class-A operation at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet
Description
2.0- 4.0 GHz 1.5W LOW NOISE WIDE BAND POWER AMPLIFIER. WBPA2040A integrates WanTcom proprietary low noise power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum high efficiency, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has built in DC-DC converter and sequencing bias circuitries. The amplifier works in Class-A operation at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WBPA2040A - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WBPA2040A
RF & MW Power Amplifier WBPA2040A
2.0- 4.0 GHz 1.5W LOW NOISE WIDE BAND POWER AMPLIFIER. WBPA2040A integrates WanTcom proprietary low noise power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum high efficiency, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has built in DC-DC converter and sequencing bias circuitries. The amplifier works in Class-A operation at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

2.0- 4.0 GHz 1.5W LOW NOISE WIDE BAND POWER AMPLIFIER. WBPA2040A integrates WanTcom proprietary low noise power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum high efficiency, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has built in DC-DC converter and sequencing bias circuitries. The amplifier works in Class-A operation at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBPA2040A
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 2000 to 4000 MHz
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-18000-40000-25-50(P10) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - 2312-QPA1027TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2800 to 3500 MHz
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203CH - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type bare-die
View Details