WanTcom, Inc. RF & MW Power Amplifier WBPA1822A

Description
WBPA1822A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 Gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet
Description
WBPA1822A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 Gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WBPA1822A - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WBPA1822A
RF & MW Power Amplifier WBPA1822A
WBPA1822A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 Gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.

WBPA1822A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 Gold plated housing.

The amplifier is designed to meet the rugged standard of MIL-STD-202g.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBPA1822A
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 1800 to 2200 MHz
Maximum Gain 24 dB
Output Power 36 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, 10 MHz to 12 GHz, 50Ω, SOT-89 Style Package - GVA-123+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency Range 10 to 12000 MHz
Minimum Gain 7.1 dB
View Details
4 suppliers
ADM1-0026PA, Broadband Distributed Amplifier - ADM1-0026PA - Marki Microwave LLC
Specs
Frequency Range 5 to 26500 MHz
Package Type Connectorized; connectorized
View Details
2.4GHz High Power 802.11ac WLAN Linear Power Amplifier - RFX242 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details
4 suppliers