WanTcom, Inc. RF & MW LNA WBPA1722A

Description
WBPA1722A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50- Ohm impedance system. The amplifier has standard SMA connectorized WP-9L gold plated housing.
Request a Quote Datasheet
Description
WBPA1722A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50- Ohm impedance system. The amplifier has standard SMA connectorized WP-9L gold plated housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBPA1722A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBPA1722A
RF & MW LNA WBPA1722A
WBPA1722A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50- Ohm impedance system. The amplifier has standard SMA connectorized WP-9L gold plated housing.

WBPA1722A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50- Ohm impedance system. The amplifier has standard SMA connectorized WP-9L gold plated housing.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBPA1722A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1700 to 2200 MHz
Maximum Gain 36 dB
Output Power 39 dBm
Unlock Full Specs
to access all available technical data

Similar Products

27 - 31 GHz, 7 Watt GaN Amplifier - QPA2210D - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 27000 to 31000 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-700-1100-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 1100 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details