WanTcom, Inc. RF & MW Power Amplifier WBPA1530A

Description
1.5 – 2.8 GHz 2 WATTS LOW NOISE POWER AMPLIFIER WBPA1530A. WBPA1530A is a low noise figure, wideband, and high linearity class A power amplifiers with unconditional stable design. The amplifier offers typical 1.5 dB noise figure, 33.0 dBm output P1dB, 38.0 dB gain, and 45 dBm output IP3 at the frequency range from 1.5 GHz to 2.8 GHz. WBPA1530A is most suitable for cellular base stations, wireless data communications, tower top amplifiers, cellular microcells, last-mile wireless communication systems, MMDS, WLL, and wireless measurement applications. WBPA1530A is designed to meet the rugged standards of MIL-STD-202G.
Request a Quote Datasheet
Description
1.5 – 2.8 GHz 2 WATTS LOW NOISE POWER AMPLIFIER WBPA1530A. WBPA1530A is a low noise figure, wideband, and high linearity class A power amplifiers with unconditional stable design. The amplifier offers typical 1.5 dB noise figure, 33.0 dBm output P1dB, 38.0 dB gain, and 45 dBm output IP3 at the frequency range from 1.5 GHz to 2.8 GHz. WBPA1530A is most suitable for cellular base stations, wireless data communications, tower top amplifiers, cellular microcells, last-mile wireless communication systems, MMDS, WLL, and wireless measurement applications. WBPA1530A is designed to meet the rugged standards of MIL-STD-202G.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WBPA1530A - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WBPA1530A
RF & MW Power Amplifier WBPA1530A
1.5 – 2.8 GHz 2 WATTS LOW NOISE POWER AMPLIFIER WBPA1530A. WBPA1530A is a low noise figure, wideband, and high linearity class A power amplifiers with unconditional stable design. The amplifier offers typical 1.5 dB noise figure, 33.0 dBm output P1dB, 38.0 dB gain, and 45 dBm output IP3 at the frequency range from 1.5 GHz to 2.8 GHz. WBPA1530A is most suitable for cellular base stations, wireless data communications, tower top amplifiers, cellular microcells, last-mile wireless communication systems, MMDS, WLL, and wireless measurement applications. WBPA1530A is designed to meet the rugged standards of MIL-STD-202G.

1.5 – 2.8 GHz 2 WATTS LOW NOISE POWER AMPLIFIER WBPA1530A. WBPA1530A is a low noise figure, wideband, and high linearity class A power amplifiers with unconditional stable design. The amplifier offers typical 1.5 dB noise figure, 33.0 dBm output P1dB, 38.0 dB gain, and 45 dBm output IP3 at the frequency range from 1.5 GHz to 2.8 GHz. WBPA1530A is most suitable for cellular base stations, wireless data communications, tower top amplifiers, cellular microcells, last-mile wireless communication systems, MMDS, WLL, and wireless measurement applications. WBPA1530A is designed to meet the rugged standards of MIL-STD-202G.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBPA1530A
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 1500 to 2800 MHz
Maximum Gain 38 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - 448-BGA9H1BN6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 2300 to 2700 MHz
View Details
3 suppliers
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1200 MHz, 50Ω - ZHL-2-12+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details