WBPA1517A low noise power amplifier is a low noise figure, high power, and high linearity amplifier with unconditional stable design. The amplifier offers typical 1.70 dB noise figure, 36.0 dBm output P1db, and 51.0 dBm output IP3 at the frequency range from 1.50 GHz to 1.70 GHz. WBPA1517A is most suitable for L band communication systems and wireless measurement applications.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | WBPA1517A |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 1500 to 1700 MHz |
| Maximum Gain | 27 dB |
| Output Power | 36 dBm |