Wanner Engineering, Inc. Vector Peristaltic Pump Model 2010

Description
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing Applications Vector Peristaltic Pumps Features: Dry pump cavity Self-priming operation Runs dry without damage Complete isolation of fluid pumped Heavy-duty roller bearings Variety of pump configurations, flows, and pressure ratings No seals, cups or packing to leak or wear Reversible flow Low maintenance
Datasheet
Description
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing Applications Vector Peristaltic Pumps Features: Dry pump cavity Self-priming operation Runs dry without damage Complete isolation of fluid pumped Heavy-duty roller bearings Variety of pump configurations, flows, and pressure ratings No seals, cups or packing to leak or wear Reversible flow Low maintenance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vector Peristaltic Pump - Model 2010 - Wanner Engineering, Inc.
Minneapolis, MN, United States
Vector Peristaltic Pump
Model 2010
Vector Peristaltic Pump Model 2010
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing Applications Vector Peristaltic Pumps Features: Dry pump cavity Self-priming operation Runs dry without damage Complete isolation of fluid pumped Heavy-duty roller bearings Variety of pump configurations, flows, and pressure ratings No seals, cups or packing to leak or wear Reversible flow Low maintenance

Vector Peristaltic Pumps are designed specifically for...

  • High viscosity fluids
  • Aggressive and corrosive fluids
  • High purity solutions
  • Abrasive fluids
  • Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing
  • Applications

Vector Peristaltic Pumps Features:

  • Dry pump cavity
  • Self-priming operation
  • Runs dry without damage
  • Complete isolation of fluid pumped
  • Heavy-duty roller bearings
  • Variety of pump configurations, flows, and pressure ratings
  • No seals, cups or packing to leak or wear
  • Reversible flow
  • Low maintenance
Supplier's Site Datasheet

Technical Specifications

  Wanner Engineering, Inc.
Product Category Liquid Handling Pumps
Product Number Model 2010
Product Name Vector Peristaltic Pump
Pump Type Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 116.0 psi (81.56 m of Water)
Liquid Flow 211.000 GPM (799.24 L/min)
Discharge Size 6.000 inch (152 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Fixed Displacement Hydraulic Vane Pumps - B2 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 5.000 to 16.250 GPM (18.94 to 61.55 L/min)
View Details