RS Components, Ltd.
Air Hoses
4150531
Description
RS PRO NLF1216/Y/0030/RS
Request a Quote
Email Supplier
Description
RS PRO NLF1216/Y/0030/RS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
4150531 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.374 inch (9.5 mm)
|
|
O.D.
|
0.472 inch (12 mm)
|
|
Working Pressure
|
203 psi (143 m H2O)
|
|
Material
|
Thermoplastics; Nylon (polyamide); Nylon
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.224 inch (5.7 mm)
O.D.
0.315 inch (8 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.787 inch (20 mm)
O.D.
1.043 inch (26.5 mm)
Working Pressure
73 psi (51.04 m H2O)
View Details
I.D.
0.276 inch (7 mm)
O.D.
0.394 inch (10 mm)
Working Pressure
189 psi (133 m H2O)
View Details
Product Form
Assembly
I.D.
1.496 inch (38 mm)
O.D.
1.787 inch (45.4 mm)
View Details