Wamco, Inc. LED PCB MOD 4LED 1S 12V WHITE 1.32W WL-BFL445-DW12

Description
Wamco's WL-F-LED 645 is a LED illumination system for single and double sided lighting applications like cabinet signs and box signs. WL-F-LED 645 provides brilliant light output, energy cost saving and maintenance cost reduction. Features Solid-State Reliability with Long Operating Life Up to 30,000 Hours — Reducing Maintenance Costs Low Power Consumption — Providing Significant Energy Savings Low Voltage (12-24 VDC) Operation — Providing for Added Safety Water Resistant (IP67 Rated) for Outdoor Applications Up to 50 Modules Can Be Connected in Series PBT (UL Recognized) Case, SPT-1 (105°C) Wire 15 mm Wide × 7 mm High –20°C to +70°C Operating Temperature 3 Year Warranty UL(E258512), CE Certifications Wamco Power Supplies Available — Please Contact Your Local Allied Sales Representative
Description
Wamco's WL-F-LED 645 is a LED illumination system for single and double sided lighting applications like cabinet signs and box signs. WL-F-LED 645 provides brilliant light output, energy cost saving and maintenance cost reduction. Features Solid-State Reliability with Long Operating Life Up to 30,000 Hours — Reducing Maintenance Costs Low Power Consumption — Providing Significant Energy Savings Low Voltage (12-24 VDC) Operation — Providing for Added Safety Water Resistant (IP67 Rated) for Outdoor Applications Up to 50 Modules Can Be Connected in Series PBT (UL Recognized) Case, SPT-1 (105°C) Wire 15 mm Wide × 7 mm High –20°C to +70°C Operating Temperature 3 Year Warranty UL(E258512), CE Certifications Wamco Power Supplies Available — Please Contact Your Local Allied Sales Representative

Suppliers

Company
Product
Description
Supplier Links
LED PCB MOD 4LED 1S 12V WHITE 1.32W - 70118042 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED PCB MOD 4LED 1S 12V WHITE 1.32W
70118042
LED PCB MOD 4LED 1S 12V WHITE 1.32W 70118042
Wamco's WL-F-LED 645 is a LED illumination system for single and double sided lighting applications like cabinet signs and box signs. WL-F-LED 645 provides brilliant light output, energy cost saving and maintenance cost reduction. Features Solid-State Reliability with Long Operating Life Up to 30,000 Hours — Reducing Maintenance Costs Low Power Consumption — Providing Significant Energy Savings Low Voltage (12-24 VDC) Operation — Providing for Added Safety Water Resistant (IP67 Rated) for Outdoor Applications Up to 50 Modules Can Be Connected in Series PBT (UL Recognized) Case, SPT-1 (105°C) Wire 15 mm Wide × 7 mm High –20°C to +70°C Operating Temperature 3 Year Warranty UL(E258512), CE Certifications Wamco Power Supplies Available — Please Contact Your Local Allied Sales Representative

Wamco's WL-F-LED 645 is a LED illumination system for single and double sided lighting applications like cabinet signs and box signs. WL-F-LED 645 provides brilliant light output, energy cost saving and maintenance cost reduction.
Features

  • Solid-State Reliability with Long Operating Life Up to 30,000 Hours — Reducing Maintenance Costs
  • Low Power Consumption — Providing Significant Energy Savings
  • Low Voltage (12-24 VDC) Operation — Providing for Added Safety
  • Water Resistant (IP67 Rated) for Outdoor Applications
  • Up to 50 Modules Can Be Connected in Series
  • PBT (UL Recognized) Case, SPT-1 (105°C) Wire
  • 15 mm Wide × 7 mm High
  • –20°C to +70°C Operating Temperature
  • 3 Year Warranty
  • UL(E258512), CE Certifications
  • Wamco Power Supplies Available — Please Contact Your Local Allied Sales Representative
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lamps
Product Number 70118042
Product Name LED PCB MOD 4LED 1S 12V WHITE 1.32W
Maximum Overall Length 9.45 inch (240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Hollow cathode lamp - L2433-30NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Halogen Light - 368429 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Halogen Lamps
View Details
LED Bulbs - 2260169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details