Wamco, Inc. Led Light Bar, Warm White, 3000K, 8.4W; Light Color Wamco WL-BFL357-DL12

Description
LED LIGHT BAR, WARM WHITE, 3000K, 8.4W; Light Color:Warm White; Lumen Output:450lm; Power Rating:8.4W; Supply Voltage:12VDC; Light Bar Length:-; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHITE, 3000K, 8.4W; Light Color:Warm White; Lumen Output:450lm; Power Rating:8.4W; Supply Voltage:12VDC; Light Bar Length:-; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm White, 3000K, 8.4W; Light Color Wamco - 07X1386 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm White, 3000K, 8.4W; Light Color Wamco
07X1386
Led Light Bar, Warm White, 3000K, 8.4W; Light Color Wamco 07X1386
LED LIGHT BAR, WARM WHITE, 3000K, 8.4W; Light Color:Warm White; Lumen Output:450lm; Power Rating:8.4W; Supply Voltage:12VDC; Light Bar Length:-; IP Rating:IP67 RoHS Compliant: Yes

LED LIGHT BAR, WARM WHITE, 3000K, 8.4W; Light Color:Warm White; Lumen Output:450lm; Power Rating:8.4W; Supply Voltage:12VDC; Light Bar Length:-; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 07X1386
Product Name Led Light Bar, Warm White, 3000K, 8.4W; Light Color Wamco
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details