Wamco, Inc. Led Stick, Neutral White, 4000K, 300Mm; Light Color Wamco WL-B05K04N0300

Description
LED STICK, NEUTRAL WHITE, 4000K, 300MM; Light Color:Neutral White; Lumen Output:428lm; Power Rating:4.2W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:Not Rated; Product Range:BL05-K Series RoHS Compliant: Yes
Datasheet
Description
LED STICK, NEUTRAL WHITE, 4000K, 300MM; Light Color:Neutral White; Lumen Output:428lm; Power Rating:4.2W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:Not Rated; Product Range:BL05-K Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Stick, Neutral White, 4000K, 300Mm; Light Color Wamco - 22AC7836 - Newark, An Avnet Company
Chicago, IL, United States
Led Stick, Neutral White, 4000K, 300Mm; Light Color Wamco
22AC7836
Led Stick, Neutral White, 4000K, 300Mm; Light Color Wamco 22AC7836
LED STICK, NEUTRAL WHITE, 4000K, 300MM; Light Color:Neutral White; Lumen Output:428lm; Power Rating:4.2W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:Not Rated; Product Range:BL05-K Series RoHS Compliant: Yes

LED STICK, NEUTRAL WHITE, 4000K, 300MM; Light Color:Neutral White; Lumen Output:428lm; Power Rating:4.2W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:Not Rated; Product Range:BL05-K Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 22AC7836
Product Name Led Stick, Neutral White, 4000K, 300Mm; Light Color Wamco
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
High Power LEDs - MTG7-002S-MLE00-BL-0T01 - Marktech Optoelectronics
Specs
LED Package: Linear Board with 4 LEDs
LED Type Blue
Viewing Angle 125 degrees
View Details
PICOLED™ Series - SML-P13FT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Green
Peak Wavelength 566 nm (5660 Å)
View Details
2 suppliers