Wamco, Inc. Led Light Bar, Warm White, 1.239M, 11.6W; Light Color Wamco WL-B05I12L1200

Description
LED LIGHT BAR, WARM WHITE, 1.239M, 11.6W; Light Color:Warm White; Lumen Output:920lm; Power Rating:11.6W; Supply Voltage:24VDC; Light Bar Length:1.239m; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHITE, 1.239M, 11.6W; Light Color:Warm White; Lumen Output:920lm; Power Rating:11.6W; Supply Voltage:24VDC; Light Bar Length:1.239m; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm White, 1.239M, 11.6W; Light Color Wamco - 07X1399 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm White, 1.239M, 11.6W; Light Color Wamco
07X1399
Led Light Bar, Warm White, 1.239M, 11.6W; Light Color Wamco 07X1399
LED LIGHT BAR, WARM WHITE, 1.239M, 11.6W; Light Color:Warm White; Lumen Output:920lm; Power Rating:11.6W; Supply Voltage:24VDC; Light Bar Length:1.239m; IP Rating:IP65 RoHS Compliant: Yes

LED LIGHT BAR, WARM WHITE, 1.239M, 11.6W; Light Color:Warm White; Lumen Output:920lm; Power Rating:11.6W; Supply Voltage:24VDC; Light Bar Length:1.239m; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 07X1399
Product Name Led Light Bar, Warm White, 1.239M, 11.6W; Light Color Wamco
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
SWIR Emitters - MTSM0012-199-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
Viewing Angle 100 degrees
View Details
Compact Infrared LED Reverse mount With Lens - SML-S13RT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
Peak Wavelength 850 nm (8500 Å)
View Details
2 suppliers