Wamco, Inc. Led Light Bar, White, 939Mm, 8.7W; Light Color Wamco WL-B05I09W0900

Description
LED LIGHT BAR, WHITE, 939MM, 8.7W; Light Color:White; Lumen Output:744lm; Power Rating:8.7W; Supply Voltage:24VDC; Light Bar Length:939mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 939MM, 8.7W; Light Color:White; Lumen Output:744lm; Power Rating:8.7W; Supply Voltage:24VDC; Light Bar Length:939mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 939Mm, 8.7W; Light Color Wamco - 07X1398 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 939Mm, 8.7W; Light Color Wamco
07X1398
Led Light Bar, White, 939Mm, 8.7W; Light Color Wamco 07X1398
LED LIGHT BAR, WHITE, 939MM, 8.7W; Light Color:White; Lumen Output:744lm; Power Rating:8.7W; Supply Voltage:24VDC; Light Bar Length:939mm; IP Rating:IP65 RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 939MM, 8.7W; Light Color:White; Lumen Output:744lm; Power Rating:8.7W; Supply Voltage:24VDC; Light Bar Length:939mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 07X1398
Product Name Led Light Bar, White, 939Mm, 8.7W; Light Color Wamco
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
UV Emitters - MTSM365UV4-F10116S - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 365 nm (3650 Å)
Viewing Angle 116 degrees
View Details
PICOLED™ Series - SML-P12WT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.2)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers