Wamco, Inc. Led Light Bar, White, 638Mm, 5.8W; Light Color Wamco WL-B05I06W0600

Description
LED LIGHT BAR, WHITE, 638MM, 5.8W; Light Color:White; Lumen Output:496lm; Power Rating:5.8W; Supply Voltage:24VDC; Light Bar Length:638mm; IP Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 638MM, 5.8W; Light Color:White; Lumen Output:496lm; Power Rating:5.8W; Supply Voltage:24VDC; Light Bar Length:638mm; IP Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 638Mm, 5.8W; Light Color Wamco - 07X1396 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 638Mm, 5.8W; Light Color Wamco
07X1396
Led Light Bar, White, 638Mm, 5.8W; Light Color Wamco 07X1396
LED LIGHT BAR, WHITE, 638MM, 5.8W; Light Color:White; Lumen Output:496lm; Power Rating:5.8W; Supply Voltage:24VDC; Light Bar Length:638mm; IP Rating:IP65; Product Range:- RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 638MM, 5.8W; Light Color:White; Lumen Output:496lm; Power Rating:5.8W; Supply Voltage:24VDC; Light Bar Length:638mm; IP Rating:IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 07X1396
Product Name Led Light Bar, White, 638Mm, 5.8W; Light Color Wamco
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-343PC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details
2 suppliers
LED White Lighting - ASMT-QWBE-NFH0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details