Wamco, Inc. Led Light Bar, 6000K, 24V, 337Mm, White; Light Color Wamco WL-B05I03W0300

Description
LED LIGHT BAR, 6000K, 24V, 337MM, WHITE; Light Color:White; Lumen Output:248lm; Power Rating:2.9W; Supply Voltage:24V; Light Bar Length:337mm; IP Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, 6000K, 24V, 337MM, WHITE; Light Color:White; Lumen Output:248lm; Power Rating:2.9W; Supply Voltage:24V; Light Bar Length:337mm; IP Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, 6000K, 24V, 337Mm, White; Light Color Wamco - 07X1394 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, 6000K, 24V, 337Mm, White; Light Color Wamco
07X1394
Led Light Bar, 6000K, 24V, 337Mm, White; Light Color Wamco 07X1394
LED LIGHT BAR, 6000K, 24V, 337MM, WHITE; Light Color:White; Lumen Output:248lm; Power Rating:2.9W; Supply Voltage:24V; Light Bar Length:337mm; IP Rating:IP65; Product Range:- RoHS Compliant: Yes

LED LIGHT BAR, 6000K, 24V, 337MM, WHITE; Light Color:White; Lumen Output:248lm; Power Rating:2.9W; Supply Voltage:24V; Light Bar Length:337mm; IP Rating:IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 07X1394
Product Name Led Light Bar, 6000K, 24V, 337Mm, White; Light Color Wamco
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
High Brightness LED - CLM1C-WKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
Flat disc LED lamps - SLR-322YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers