LED LIGHT BAR, 337MM, WARM WHITE; Light Color:Warm White; Lumen Output:230lm; Power Rating:2.9W; Supply Voltage:24VDC; Light Bar Length:337mm; IP Rating:IP65; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 07X1393 |
| Product Name | Led Light Bar, 337Mm, Warm White; Light Color Wamco |
| LED Type | White |