Wamco, Inc. Led Light Bar, White, 9W, 24Vdc, 600Mm; Light Color Wamco WL-B05H09W0600

Description
LED LIGHT BAR, WHITE, 9W, 24VDC, 600MM; Light Color:White; Lumen Output:-; Power Rating:9W; Supply Voltage:24VDC; Light Bar Length:600mm; IP Rating:-; Product Range:-; CCT:6000K; IP Rating:IP65; LED Color:White RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 9W, 24VDC, 600MM; Light Color:White; Lumen Output:-; Power Rating:9W; Supply Voltage:24VDC; Light Bar Length:600mm; IP Rating:-; Product Range:-; CCT:6000K; IP Rating:IP65; LED Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 9W, 24Vdc, 600Mm; Light Color Wamco - 86T5300 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 9W, 24Vdc, 600Mm; Light Color Wamco
86T5300
Led Light Bar, White, 9W, 24Vdc, 600Mm; Light Color Wamco 86T5300
LED LIGHT BAR, WHITE, 9W, 24VDC, 600MM; Light Color:White; Lumen Output:-; Power Rating:9W; Supply Voltage:24VDC; Light Bar Length:600mm; IP Rating:-; Product Range:-; CCT:6000K; IP Rating:IP65; LED Color:White RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 9W, 24VDC, 600MM; Light Color:White; Lumen Output:-; Power Rating:9W; Supply Voltage:24VDC; Light Bar Length:600mm; IP Rating:-; Product Range:-; CCT:6000K; IP Rating:IP65; LED Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5300
Product Name Led Light Bar, White, 9W, 24Vdc, 600Mm; Light Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details
ES3 Small Size LED Backlight Module 3 Chip- RGB - MD-BW-ES3S-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 720 milliwatts
View Details