Wamco, Inc. Led Light Bar, Rgb, 10.5W, 24Vdc, 908Mm; Light Color Wamco WL-B05G10F0900

Description
LED LIGHT BAR, RGB, 10.5W, 24VDC, 908MM; Light Color:Red, Green, Blue; Lumen Output:228lm; Power Rating:10.5W; Supply Voltage:24VDC; Light Bar Length:908mm; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RGB, 10.5W, 24VDC, 908MM; Light Color:Red, Green, Blue; Lumen Output:228lm; Power Rating:10.5W; Supply Voltage:24VDC; Light Bar Length:908mm; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Rgb, 10.5W, 24Vdc, 908Mm; Light Color Wamco - 86T5298 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Rgb, 10.5W, 24Vdc, 908Mm; Light Color Wamco
86T5298
Led Light Bar, Rgb, 10.5W, 24Vdc, 908Mm; Light Color Wamco 86T5298
LED LIGHT BAR, RGB, 10.5W, 24VDC, 908MM; Light Color:Red, Green, Blue; Lumen Output:228lm; Power Rating:10.5W; Supply Voltage:24VDC; Light Bar Length:908mm; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes

LED LIGHT BAR, RGB, 10.5W, 24VDC, 908MM; Light Color:Red, Green, Blue; Lumen Output:228lm; Power Rating:10.5W; Supply Voltage:24VDC; Light Bar Length:908mm; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5298
Product Name Led Light Bar, Rgb, 10.5W, 24Vdc, 908Mm; Light Color Wamco
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
T- 4 1/2 Candelabra LED Lamps -  - Data Display Products
Specs
LED Package: T-4
LED Type Red; Green; Blue; White; Amber, Clear
Forward Current 5 to 75 milliamps
View Details
Super Nova 2 LED Module White - MD-EL-SN2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details