Wamco, Inc. Led Light Bar, Rgb, 7W, 24Vdc, 607Mm; Light Color Wamco WL-B05G07F0600

Description
LED LIGHT BAR, RGB, 7W, 24VDC, 607MM; Light Color:Red, Green, Blue; Lumen Output:152lm; Power Rating:7W; Supply Voltage:24VDC; Light Bar Length:607mm; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RGB, 7W, 24VDC, 607MM; Light Color:Red, Green, Blue; Lumen Output:152lm; Power Rating:7W; Supply Voltage:24VDC; Light Bar Length:607mm; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Rgb, 7W, 24Vdc, 607Mm; Light Color Wamco - 86T5297 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Rgb, 7W, 24Vdc, 607Mm; Light Color Wamco
86T5297
Led Light Bar, Rgb, 7W, 24Vdc, 607Mm; Light Color Wamco 86T5297
LED LIGHT BAR, RGB, 7W, 24VDC, 607MM; Light Color:Red, Green, Blue; Lumen Output:152lm; Power Rating:7W; Supply Voltage:24VDC; Light Bar Length:607mm; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes

LED LIGHT BAR, RGB, 7W, 24VDC, 607MM; Light Color:Red, Green, Blue; Lumen Output:152lm; Power Rating:7W; Supply Voltage:24VDC; Light Bar Length:607mm; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5297
Product Name Led Light Bar, Rgb, 7W, 24Vdc, 607Mm; Light Color Wamco
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241831-SML-LXFP0603SYC-TR - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 130 degrees
View Details
3 suppliers