Wamco, Inc. Led Light Bar, White, 300Mm, 4.3W; Light Color Wamco WL-B05D204W0300

Description
LED LIGHT BAR, WHITE, 300MM, 4.3W; Light Color:White; Lumen Output:460lm; Power Rating:4.3W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; Product Range:- RoHS Compliant: Yes
Description
LED LIGHT BAR, WHITE, 300MM, 4.3W; Light Color:White; Lumen Output:460lm; Power Rating:4.3W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wamco LED Light Bar (part number 07X1390) is a 300mm linear lighting solution designed for interior applications such as path, cove, shelf, and display case lighting. It operates at a power rating of 4.3W and requires a 24VDC supply voltage. The light bar emits a warm white light with a typical color temperature of 3000K and provides a lumen output of 440 lumens. This product features a wide 120° viewing angle and is designed for easy installation using 3M adhesive tape. It has a long service life of up to 40,000 hours, contributing to reduced maintenance costs. The LED Light Bar is CE and RoHS certified, ensuring compliance with safety and environmental standards. It is suitable for various lighting applications and can be connected with additional fixtures using compatible jumper cables.

Datasheet Summary
Powered by GS/AI

The Wamco LED Light Bar (part number 07X1390) is a 300mm linear lighting solution designed for interior applications such as path, cove, shelf, and display case lighting. It operates at a power rating of 4.3W and requires a 24VDC supply voltage. The light bar emits a warm white light with a typical color temperature of 3000K and provides a lumen output of 440 lumens. This product features a wide 120° viewing angle and is designed for easy installation using 3M adhesive tape. It has a long service life of up to 40,000 hours, contributing to reduced maintenance costs. The LED Light Bar is CE and RoHS certified, ensuring compliance with safety and environmental standards. It is suitable for various lighting applications and can be connected with additional fixtures using compatible jumper cables.

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 300Mm, 4.3W; Light Color Wamco - 07X1390 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 300Mm, 4.3W; Light Color Wamco
07X1390
Led Light Bar, White, 300Mm, 4.3W; Light Color Wamco 07X1390
LED LIGHT BAR, WHITE, 300MM, 4.3W; Light Color:White; Lumen Output:460lm; Power Rating:4.3W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; Product Range:- RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 300MM, 4.3W; Light Color:White; Lumen Output:460lm; Power Rating:4.3W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 07X1390
Product Name Led Light Bar, White, 300Mm, 4.3W; Light Color Wamco
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 846-CSL1103WBCW1DKR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type White
Luminous Intensity 1500 milliCandela
View Details
2 suppliers
LED Indication - Discrete - XLMDK11D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details