Wamco, Inc. Led Light Bar, Warm White, 300Mm, 4.3W; Light Color Wamco WL-B05D204L0300

Description
LED LIGHT BAR, WARM WHITE, 300MM, 4.3W; Light Color:Warm White; Lumen Output:440lm; Power Rating:4.3W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHITE, 300MM, 4.3W; Light Color:Warm White; Lumen Output:440lm; Power Rating:4.3W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm White, 300Mm, 4.3W; Light Color Wamco - 07X1389 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm White, 300Mm, 4.3W; Light Color Wamco
07X1389
Led Light Bar, Warm White, 300Mm, 4.3W; Light Color Wamco 07X1389
LED LIGHT BAR, WARM WHITE, 300MM, 4.3W; Light Color:Warm White; Lumen Output:440lm; Power Rating:4.3W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:- RoHS Compliant: Yes

LED LIGHT BAR, WARM WHITE, 300MM, 4.3W; Light Color:Warm White; Lumen Output:440lm; Power Rating:4.3W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 07X1389
Product Name Led Light Bar, Warm White, 300Mm, 4.3W; Light Color Wamco
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - 516-AAMD-LL38-XY002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details