Wamco, Inc. Led Light Bar, Warm White, 4.5W, 24Vdc, 313Mm; Light Color Wamco WL-B05D04L0300

Description
LED LIGHT BAR, WARM WHITE, 4.5W, 24VDC, 313MM; Light Color:Warm White; Lumen Output:270lm; Power Rating:4.5W; Supply Voltage:24VDC; Light Bar Length:313mm; IP Rating:-; Product Range:-; CCT:3000K; LED Color:Warm White RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHITE, 4.5W, 24VDC, 313MM; Light Color:Warm White; Lumen Output:270lm; Power Rating:4.5W; Supply Voltage:24VDC; Light Bar Length:313mm; IP Rating:-; Product Range:-; CCT:3000K; LED Color:Warm White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm White, 4.5W, 24Vdc, 313Mm; Light Color Wamco - 86T5292 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm White, 4.5W, 24Vdc, 313Mm; Light Color Wamco
86T5292
Led Light Bar, Warm White, 4.5W, 24Vdc, 313Mm; Light Color Wamco 86T5292
LED LIGHT BAR, WARM WHITE, 4.5W, 24VDC, 313MM; Light Color:Warm White; Lumen Output:270lm; Power Rating:4.5W; Supply Voltage:24VDC; Light Bar Length:313mm; IP Rating:-; Product Range:-; CCT:3000K; LED Color:Warm White RoHS Compliant: Yes

LED LIGHT BAR, WARM WHITE, 4.5W, 24VDC, 313MM; Light Color:Warm White; Lumen Output:270lm; Power Rating:4.5W; Supply Voltage:24VDC; Light Bar Length:313mm; IP Rating:-; Product Range:-; CCT:3000K; LED Color:Warm White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5292
Product Name Led Light Bar, Warm White, 4.5W, 24Vdc, 313Mm; Light Color Wamco
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Indication - Discrete - 289-1200-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details