Wamco, Inc. Led Indicator, Panel, 0.5, Grn, 28V; Led Color Wamco WL-6391Q2M5-24V

Description
LED INDICATOR, PANEL, 0.5", GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 0.5", GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 0.5, Grn, 28V; Led Color Wamco - 38Y2422 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 0.5, Grn, 28V; Led Color Wamco
38Y2422
Led Indicator, Panel, 0.5, Grn, 28V; Led Color Wamco 38Y2422
LED INDICATOR, PANEL, 0.5", GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

LED INDICATOR, PANEL, 0.5", GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y2422
Product Name Led Indicator, Panel, 0.5, Grn, 28V; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
LED White Lighting - 846-1087-1-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
LED Indication - Discrete - 1497-XLVG11D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details