Wamco, Inc. Led Indicator, Panel, 0.5, Grn, 14V; Led Color Wamco WL-6391Q2D5-12V

Description
LED INDICATOR, PANEL, 0.5", GRN, 14V; LED Color:Green; Operating Voltage:14VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 0.5", GRN, 14V; LED Color:Green; Operating Voltage:14VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 0.5, Grn, 14V; Led Color Wamco - 38Y2406 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 0.5, Grn, 14V; Led Color Wamco
38Y2406
Led Indicator, Panel, 0.5, Grn, 14V; Led Color Wamco 38Y2406
LED INDICATOR, PANEL, 0.5", GRN, 14V; LED Color:Green; Operating Voltage:14VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

LED INDICATOR, PANEL, 0.5", GRN, 14V; LED Color:Green; Operating Voltage:14VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y2406
Product Name Led Indicator, Panel, 0.5, Grn, 14V; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CM3L-Z1C02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 512 nm (5120 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details