Wamco, Inc. Led Indicator, Panel, 0.5, Amb, 28V; Led Color Wamco WL-6391Q2C3-24V

Description
LED INDICATOR, PANEL, 0.5", AMB, 28V; LED Color:Amber; Operating Voltage:28VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 0.5", AMB, 28V; LED Color:Amber; Operating Voltage:28VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a panel mount LED indicator with a mounting hole diameter of 0.5 inches, specifically designed for 28V DC operation. It features an amber lens color and operates at a forward current of 20mA. The LED has a rated life of 100,000 hours, ensuring long-term reliability. It is constructed with a polycarbonate body and lens, and a stainless steel bezel, making it suitable for outdoor applications with a splash-proof rating of NEMA 3R. The indicator is compliant with RoHS standards and includes quick-connect terminals for easy installation. Recommended panel thickness for mounting ranges from 0.031 inches to 0.125 inches.

Datasheet Summary
Powered by GS/AI

The product is a panel mount LED indicator with a mounting hole diameter of 0.5 inches, specifically designed for 28V DC operation. It features an amber lens color and operates at a forward current of 20mA. The LED has a rated life of 100,000 hours, ensuring long-term reliability. It is constructed with a polycarbonate body and lens, and a stainless steel bezel, making it suitable for outdoor applications with a splash-proof rating of NEMA 3R. The indicator is compliant with RoHS standards and includes quick-connect terminals for easy installation. Recommended panel thickness for mounting ranges from 0.031 inches to 0.125 inches.

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 0.5, Amb, 28V; Led Color Wamco - 38Y2386 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 0.5, Amb, 28V; Led Color Wamco
38Y2386
Led Indicator, Panel, 0.5, Amb, 28V; Led Color Wamco 38Y2386
LED INDICATOR, PANEL, 0.5", AMB, 28V; LED Color:Amber; Operating Voltage:28VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

LED INDICATOR, PANEL, 0.5", AMB, 28V; LED Color:Amber; Operating Voltage:28VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y2386
Product Name Led Indicator, Panel, 0.5, Amb, 28V; Led Color Wamco
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
High Brightness LED - C503B-RBS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Mini-mold Chip LED - SML-D13UW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers