LED INDICATOR, PANEL, 0.5", RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 38Y2384 |
| Product Name | Led Indicator, Panel, 0.5, Red, 6V; Led Color Wamco |
| LED Type | Red; Red |