Wamco, Inc. Panel Mount Indicator, Led, 9.65Mm, Yellow, 14V; Led Color Wamco WL-6091QM7-12V

Description
PANEL MOUNT INDICATOR, LED, 9.65MM, YELLOW, 14V; LED Color:Yellow; Operating Voltage:14VDC; Mounting Hole Dia:9.65mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.65MM, YELLOW, 14V; LED Color:Yellow; Operating Voltage:14VDC; Mounting Hole Dia:9.65mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.65Mm, Yellow, 14V; Led Color Wamco - 86T5767 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.65Mm, Yellow, 14V; Led Color Wamco
86T5767
Panel Mount Indicator, Led, 9.65Mm, Yellow, 14V; Led Color Wamco 86T5767
PANEL MOUNT INDICATOR, LED, 9.65MM, YELLOW, 14V; LED Color:Yellow; Operating Voltage:14VDC; Mounting Hole Dia:9.65mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.65MM, YELLOW, 14V; LED Color:Yellow; Operating Voltage:14VDC; Mounting Hole Dia:9.65mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5767
Product Name Panel Mount Indicator, Led, 9.65Mm, Yellow, 14V; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .060" Coaxial
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-3090CA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers