Wamco, Inc. Panel Mount Indicator, Led, 9.65Mm, Green, 14V; Led Color Wamco WL-6091M5-12V

Description
PANEL MOUNT INDICATOR, LED, 9.65MM, GREEN, 14V; LED Color:Green; Operating Voltage:14VDC; Mounting Hole Dia:9.65mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.65MM, GREEN, 14V; LED Color:Green; Operating Voltage:14VDC; Mounting Hole Dia:9.65mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.65Mm, Green, 14V; Led Color Wamco - 86T5759 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.65Mm, Green, 14V; Led Color Wamco
86T5759
Panel Mount Indicator, Led, 9.65Mm, Green, 14V; Led Color Wamco 86T5759
PANEL MOUNT INDICATOR, LED, 9.65MM, GREEN, 14V; LED Color:Green; Operating Voltage:14VDC; Mounting Hole Dia:9.65mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.65MM, GREEN, 14V; LED Color:Green; Operating Voltage:14VDC; Mounting Hole Dia:9.65mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5759
Product Name Panel Mount Indicator, Led, 9.65Mm, Green, 14V; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Dwarf Star 1 Chip LED Backlight Module - Warm White - MD-BW-ES1-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 240 milliwatts
View Details