Wamco, Inc. Panel Mount Indicator, Led, 9.65Mm, Red, 14V; Led Color Wamco WL-6091M1-12V

Description
PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:9.65mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:9.65mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.65Mm, Red, 14V; Led Color Wamco - 86T5757 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.65Mm, Red, 14V; Led Color Wamco
86T5757
Panel Mount Indicator, Led, 9.65Mm, Red, 14V; Led Color Wamco 86T5757
PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:9.65mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:9.65mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5757
Product Name Panel Mount Indicator, Led, 9.65Mm, Red, 14V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared Emitter - MTE1074N1-R - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 740 nm (7400 Å)
View Details
EXCELED™ series chip LED - SML-D12W8W(A) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details